SNV - SN EN ISO 4641

Rubber hoses and hose assemblies for water suction and discharge - Specification

inactive
Organization: SNV
Publication Date: 1 September 2011
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies.

Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges:

- ambient temperatures: −25 °C to +70 °C;

- water temperatures during operation: 0 °C to +70 °C.

Document History

February 1, 2017
Rubber hoses and hose assemblies for water suction and discharge - Specification
A description is not available for this item.
SN EN ISO 4641
September 1, 2011
Rubber hoses and hose assemblies for water suction and discharge - Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
March 1, 2009
Rubber hoses and hose assemblies for water suction and discharge - Specification
A description is not available for this item.

References

Advertisement