SNV - SN EN 12561-3

Railway applications - Tank wagons - Part 3: Bottom filling and emptying devices for gases liquefied under pressure

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 15
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard specifies requirements on and characteristics of bottom filling and emptying devices on tank wagons used for the carriage of gases liquefied under pressure having a test pressure up to 2,9 MPa. This European Standard specifies the important dimensions and arrangements for the filling and emptying connections. Safety functions of these devices are subject to RID requirements and not described in this document.

This European Standard applies to new tank wagons built after the 1st January 2010.

Document History

SN EN 12561-3
September 1, 2011
Railway applications - Tank wagons - Part 3: Bottom filling and emptying devices for gases liquefied under pressure
This European Standard specifies requirements on and characteristics of bottom filling and emptying devices on tank wagons used for the carriage of gases liquefied under pressure having a test...
September 1, 2002
Railway applications - Tank wagons - Part 3: Bottom filling and emptying devices for gases liquified under pressure
A description is not available for this item.

References

Advertisement