SNV - SN EN 4160

Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 8
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the method of test for determining the resistance of paints and varnishes to the effects of heat or cold within the limits of − 50 °C to 200 °C.

The test procedure assesses the resistance of paint coatings, varnishes or related products to changes of gloss, colour, blistering, cracking and/or detachment from the substrate as a result of exposure to elevated or sub-ambient temperature.

The procedure is applicable to products intended for use in aerospace applications.

Document History

SN EN 4160
September 1, 2011
Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure
This European Standard specifies the method of test for determining the resistance of paints and varnishes to the effects of heat or cold within the limits of − 50 °C to 200 °C. The test procedure...

References

Advertisement