AASHTO M 295

Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2011
Status: inactive
Page Count: 6
scope:

This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired, or where other properties normally attributed to finely divided coal fly ash and raw or calcined natural pozzolans may be desired or where both objectives are to be achieved.

Note 1-Finely divided materials may tend to reduce the entrained air content of concrete. Hence, if a fly ash or natural pozzolan is added to any concrete for which entrainment of air is specified, provision should be made to ensure that the specified air content is maintained by air content tests and by use of additional air-entraining admixture or use of an air-entraining admixture in combination with air-entraining hydraulic cement.

The values stated in SI units are to be regarded as the standard.

Document History

January 1, 2021
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired or where other properties normally...
January 1, 2019
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired or where other properties normally...
January 1, 2011
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired or where other properties normally...
AASHTO M 295
January 1, 2011
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired, or where other properties normally...
January 1, 2007
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired, or where other properties normally...
January 1, 2006
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
A description is not available for this item.
January 1, 2005
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
This specification covers coal fly ash and raw or calcined natural pozzolan for use in concrete where cementitious or pozzolanic action, or both, is desired, or where other properties normally...
January 1, 2000
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use as a Mineral Admixture in Concrete
A description is not available for this item.
January 1, 1999
Standard Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use as a Mineral Admixture in Concrete
A description is not available for this item.
January 1, 1998
Standard Specification for Fly Ash and Raw or Calcined Natural Pozzolan for Use as a Mineral Admixture in Concrete
A description is not available for this item.
January 1, 1995
Standard Specification for Fly Ash and Raw or Calcined Natural Pozzolan for Use as a Mineral Admixture in Portland Cement Concrete
A description is not available for this item.
January 1, 1994
Standard Specification for Fly Ash and Raw or Calcined Natural Pozzolan for Use as a Mineral Admixture in Portland Cement Concrete
A description is not available for this item.

References

Advertisement