SNV - SN EN 4604-010

Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 Ohms, 200° C, type KX (light WD) - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, − 65 °C is also acceptable as shown by rapid change of temperature test.

Document History

SN EN 4604-010
September 1, 2011
Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 Ohms, 200° C, type KX (light WD) - Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C...
July 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 010: Cable, coaxial, light weight, 50 ohms, 200 Degree C, type KX (light WN) - Product standard
A description is not available for this item.

References

Advertisement