AASHTO M 103M/M 103

Standard Specification for Steel Castings, Carbon, for General Application

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2011
Status: inactive
Page Count: 7
scope:

This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength.

Note 1-The grades covered by this specification represent materials that are suitable for assembly with other steel castings or wrought steel parts by fusion welding. It is not intended to imply that all these grades possess the same degree of weldability or that the same welding techniques can be used on all castings. It is the responsibility of the purchaser to establish for himself a suitable welding technique.

Several grades and two classes of steel castings are covered, as indicated below. The grade and class desired shall be specified by the purchaser.

Grade N-1-Chemical analysis only.

Grade N-2-Heat-treated but not mechanically tested.

Grade U-415-205 [60-30]-Mechanically tested but not heat-treated.

Grades 415-205 [60-30], 450-240 [65-35], 485-250 [70-36], and 485-275 [70-40]-Heat treated and mechanically tested.

Class 1 and Class 2 steel castings shall be specified in accordance with Section 9.2.

This specification is applicable to orders in either SI units (as M 103M) or inch-pound units (as M 103). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 103.

Document History

January 1, 2019
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2019
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2019
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2012
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1 - The grades covered by this specification represent...
January 1, 2012
Standard Specification for Steel Castings, Carbon, for General Application
This method applies to bituminous crack sealants and fillers used in the construction and maintenance of roadways. The method covers the accelerated aging of the bituminous materials by means of...
AASHTO M 103M/M 103
January 1, 2011
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2006
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications that require up to 485 MPa [70 ksi] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2004
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.
January 1, 1997
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.
January 1, 1997
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.
January 1, 1997
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.
January 1, 1996
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.
January 1, 1993
Standard Specification for Steel Castings, Carbon, for General Application
A description is not available for this item.

References

Advertisement