DS/EN 305550-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Part 1: Technical characteristics and test methods
active, Most Current
| Organization: | DS |
| Publication Date: | 10 October 2011 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.
Document History
DS/EN 305550-1 V1.1.1
October 10, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: - Generic Short Range Devices, including alarms, telecommand, telemetry, data transmission in general, etc.