DIN EN 61300-2-19

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state) (IEC 86B/3207/CD:2011)

inactive
Organization: DIN
Publication Date: 1 August 2011
Status: inactive
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 1, 2020
Lichtwellenleiter û Verbindungselemente und passive Bauteile - Grundlegende Pruef- und Messverfahren - Teil 2-19: Pruefungen - Feuchte Waerme (konstant) (IEC 61300-2-19:2012/COR1:2020); Deutsche Fassung EN 61300-2-19:2013/AC:2020-04
A description is not available for this item.
August 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state) (IEC 61300-2-19:2012); German version EN 61300-2-19:2013
Dieser Teil der IEC 61300 beschreibt die Prüfung zur Feststellung, ob ein Lichtwellenleiterbauteil geeignet ist, hoher Luftfeuchte in Verbindung mit hoher Temperatur standzuhalten, die im Betrieb,...
DIN EN 61300-2-19
August 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state) (IEC 86B/3207/CD:2011)
A description is not available for this item.
April 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests - Damp heat (steady state) (IEC 61300-2-19:2005); German version EN 61300-2-19:2005
A description is not available for this item.
September 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-19: Tests; damp heat (steady state) (IEC 61300-2-19:1995); German version EN 61300-2-19:1997
A description is not available for this item.

References

Advertisement