DS/EN 62244

Radiation protection instrumentation – Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 August 2011
Status: active
Page Count: 38
ICS Code (Radiation protection): 13.280
scope:

Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical characteristics, environmental requirements, test procedures and documentation. Such monitors are used to monitor vehicles, cargo containers, people, or packages and are typically located at national and international borders, but may be used at any location where there is a need for this type of monitoring.

Document History

DS/EN 62244
August 25, 2011
Radiation protection instrumentation – Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders
Defines the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or vehicles, general characteristics, mechanical...
Radiation protection instrumentation - Installed radiation monitors for the detection of radioactive and special nuclear materials at national borders
The scope of this International Standard is to define the performance of installed monitors used for the detection of gamma and neutron radiation emitters contained in objects/ containers or...

References

Advertisement