ASTM International - ASTM D380-94(2020)
Standard Test Methods for Rubber Hose
| Organization: | ASTM International |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
significance And Use:
4.1 These test methods provide uniform methods for inspection and test of rubber hoses that can be referenced in hose specifications for various applications.
4.2 Uniform test methods make... View More
scope:
1.1 These test methods cover procedures for inspection and test of all types and constructions of rubber hose.2
1.2 In case of conflict between provisions of these test methods and those of detailed specifications or test methods for a particular hose, the latter shall take precedence.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History