CEN - EN ISO 2867
Earth-moving machinery - Access systems
| Organization: | CEN |
| Publication Date: | 1 July 2006 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies criteria for access systems (steps, ladders, walkways, platforms, grab rails/handrails, grab handles, guardrails and enclosure entrance and exit openings) as they relate to aiding the operator, maintenance personnel and service personnel in performing their functions on earth-moving machinery. It is applicable to systems giving access to the operator platform and to routine maintenance points on earth-moving machinery, as defined in ISO 6165, parked in accordance with the manufacturer's instructions.
NOTE This document is based on the 5th to 95th percentile operator dimensions, as defined in ISO 3411.
This International Standard deals with the following significant hazards, hazardous situations and events: slip, trip and fall of persons, and unhealthy postures or excessive effort.
Document History