DSF/FprCEN TS 15912
Durability of reaction to fire performance - Classes of fire-retardant treated wood-based product in interior and exterior end use applications
| Organization: | DS |
| Status: | pending |
| Page Count: | 29 |
| ICS Code (Wood-protecting chemicals): | 71.100.50 |
scope:
This European Standard describes the characteristics which fire-retardant treated wood products should exhibit in order that its fire-retardant properties will persist undiminished throughout the desired service life in the anticipated conditions of use. The standard prescribes the classification requirements for the durability of the reaction to fire performance of fire-retardant treated wood-based products to be used in interior and exterior end use conditions. The products shall initially meet required reaction to fire classification. For interior and exterior use, limited hygroscopicity shall be verified. In addition, products for exterior use shall meet the minimum durability of reaction to fire performance requirements specific to the end use. The requirements are applicable for fire-retardant treated (applied by penetrating and superficial processes or with film forming or intumescent fire-retardant coatings) solid wood and wood-based products. The fireretardant treated products may be coated with an ordinary paint. Mechanical properties and biological durability of fire-retardant treated wood products are not covered by this European Standard. Paints, coatings and varnishes intended to improve the reaction to fire performance of a construction product when incorporated in the works, i e a building, are covered by ETAG 028 /19/. This standard may be used as a basis for an approval system.
Document History