CEN/TS 16157-2
Intelligent transport systems - DATEX II data exchange specifications for traffic management and information Part 2: Location referencing
| Organization: | CEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 140 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification (CEN/TS 16157-2) specifies and defines component facets supporting the exchange and shared use of data and information in the field of traffic and travel.
The component facets include the framework and context for exchanges, the modelling approach, data content, data structure and relationships, communications specification.
This Technical Specification is applicable to:
- traffic and travel information which is of relevance to road networks (non urban and urban);
- public transport information that is of direct relevance to the use of a road network (e.g. road link via train or ferry service).
This Technical Specification establishes specifications for data exchange between any two instances of the following actors:
- Traffic Information Centres (TICs);
- Traffic Control Centres (TCCs);
- Service Providers (SPs).
Use of this Technical Specification may be applicable for use by other actors.
This Technical Specification covers, at least, the following types of informational content:
- road traffic event information - planned and unplanned occurrences both on the road network and in the surrounding environment;
- operator initiated actions;
- road traffic measurement data, status data, and travel time data;
- travel information relevant to road users, including weather and environmental information;
- road traffic management information and instructions relating to use of the road network.
This part of the CEN/TS 16157 specifies the informational structures, relationships, roles, attributes and associated data types, for the implementation of the location referencing systems used in association with the different publications defined in the Datex II framework. It also defines a DATEX II publication for exchanging predefined locations. This is part of the DATEX II platform independent data model.
Document History