DSF/prEN 54-14

Fire detection and fire alarm systems - Part 14: Guidelines for planning, design, installation, commissioning, use and maintenance

pending, Most Current
Organization: DS
Status: pending
Page Count: 73
ICS Code (Fire protection): 13.220.20
scope:

This document provides a framework and template for the drafting, review and revision of national standards and guidelines for the application of automatic fire detection and fire alarm systems in and around buildings. The framework covers planning, design, installation, commissioning, use and maintenance of the systems. , the above paragraph shall be removed>. The standard cover systems intended for the protection of life and/or the protection of property. The standard covers systems with at least one manual call point or one fire detector. The systems may be capable of providing signals to initiate, in the event of a fire, the operation of ancillary equipment (such as fixed fire extinguishing systems) and other precautions and actions (such as machinery shutdown), but the standard does not cover the ancillary services themselves or ancillary circuits to interface with them. The standard does not cover systems combining fire alarm functions with other non-fire related functions. The standard does not recommend whether or not an automatic fire detection and/or fire alarm system should be installed in any given premises. It has been assumed in the drafting of this standard that it is used by appropriately competent persons. However, guidance is also given to other persons purchasing or using a fire detection or fire alarm system. Smoke alarms according to EN 14604 are not fire detection and fire alarm systems in the sense of this standards

Document History

DSF/prEN 54-14
Fire detection and fire alarm systems - Part 14: Guidelines for planning, design, installation, commissioning, use and maintenance
This document provides a framework and template for the drafting, review and revision of national standards and guidelines for the application of automatic fire detection and fire alarm systems in...
Advertisement