DSF/FprEN 14770
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle using a Dynamic Shear Rheometer (DSR)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining the complex shear modulus and phase angle of binders over a range of test frequencies and test temperatures when tested in oscillatory shear. From the test, the norm of the complex shear modulus, IG*I, and its phase angle, d, at a given temperature and frequency can be calculated, as well as the components G', G'', J' and J'' of the complex shear modulus and of the complex compliance. This method is applicable to unaged, aged and recovered bituminous binders, cut-backs and bituminous binders stabilised from emulsions. WARNING - The use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
Document History