ISO 8969

Timber structures — Testing of punched metal plate fasteners and joints

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: active
Page Count: 28
ICS Code (Timber structures): 91.080.20
scope:

This International Standard specifies test methods for determining the strength and stiffness of joints made with punched metal plate fasteners in load-bearing timber structures, as follows:

a) load-slip characteristics and maximum load resulting from the lateral resistance of the embedded projections, at various angles between the direction of the applied force and

- the axis of the plate (load-plate angle, α),

- the direction of the grain of the timber (load-grain angle, θ);

b) the tensile strength of the plate at various angles, α;

c) the compression strength of the plate at various angles, α (optional test);

d) the shear strength of the plate at various angles, α.

This International Standard is linked to ISO 6891, which gives general test requirements.

In addition, a method for testing the nail root in alternate bending is specified in Annex A.

Document History

ISO 8969
November 1, 2011
Timber structures — Testing of punched metal plate fasteners and joints
This International Standard specifies test methods for determining the strength and stiffness of joints made with punched metal plate fasteners in load-bearing timber structures, as follows: a)...
January 1, 1990
Timber Structures - Testing of Unilateral Punched Metal Plate Fasteners and Joints
A description is not available for this item.

References

Advertisement