IEEE 1453

Recommended Practice—Adoption of IEC 61000-4-15:2010, Electromagnetic compatibility (EMC)—Testing and measurement techniques—Flickermeter— Functional and design specifications

inactive
Buy Now
Organization: IEEE
Publication Date: 10 September 2011
Status: inactive
Page Count: 58
scope:

Scope and object

This part of IEC 61000 gives a functional and design specification for flicker measuring apparatus intended to indicate the correct flicker perception level for all practical voltage fluctuation waveforms. Information is presented to enable such an instrument to be constructed. A method is given for the evaluation of flicker severity on the basis of the output of flickermeters complying with this standard.

The flickermeter specifications in this part of IEC 61000 relate only to measurements of 120 V and 230 V, 50 Hz and 60 Hz inputs. Characteristics of some incandescent lamps for other voltages are sufficiently similar to the values in Table 1 and Table 2, that the use of a correction factor can be applied for those other voltages. Some of these correction factors are provided in the Annex B. Detailed specifications for voltages and frequencies other than those given above, remain under consideration.

The object of this part of IEC 61000 is to provide basic information for the design and the instrumentation of an analogue or digital flicker measuring apparatus. It does not give tolerance limit values of flicker severity.

Document History

June 16, 2022
Measurement and Limits of Voltage Fluctuations and Associated Light Flicker on AC Power Systems
This standard provides background information on supply voltage fluctuations caused by variations in power demands of installations. This standard presents the manifestation of these supply voltage...
September 3, 2015
Recommended Practice for the Analysis of Fluctuating Installations on Power Systems
This recommended practice provides background on light flicker caused by fluctuations in power demands of variable loads. A flicker measurement method is presented using a meter that is completely...
IEEE 1453
September 10, 2011
Recommended Practice—Adoption of IEC 61000-4-15:2010, Electromagnetic compatibility (EMC)—Testing and measurement techniques—Flickermeter— Functional and design specifications
Scope and object This part of IEC 61000 gives a functional and design specification for flicker measuring apparatus intended to indicate the correct flicker perception level for all practical...
September 23, 2004
IEEE Recommended Practice for Measurement and Limits of Voltage Fluctuations and Associated Light Flicker on AC Power Systems
Foreword  Voltage fluctuations on electric power systems sometimes give rise to noticeable illumination changes from lighting equipment. The frequency of these voltage fluctuations is much less than...

References

Advertisement