DS/EN 1264-1

Water based surface embedded heating and cooling systems – Part 1: Definitions and symbols

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 August 2011
Status: active
Page Count: 26
ICS Code (Character symbols): 01.075
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
scope:

This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings. This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. It also applies as appropriate to the use of other heating media instead of water.

Document History

May 26, 2021
Water based surface embedded heating and cooling systems – Part 1: Definitions and symbols
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
DS/EN 1264-1
August 23, 2011
Water based surface embedded heating and cooling systems – Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
January 2, 1998
Floor heating - Systems and components - Part 1: Definitions and symbols
This European Standard is applicable to hot water floor heating systems in residential, office and other buildings, the use of which corresponds to or is similar to that of residential buildings....
Water based surface embedded heating and cooling systems - Part 1: Definitions and symbols
This European Standard is applicable to water based surface embedded heating and cooling systems in residential, office and other buildings, the use of which corresponds to or is similar to that of...
Advertisement