DSF/FprCEN ISO/TS 13140-2
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 13141 - Part 2: Abstract test suite (ISO/DTS 13140-2:2011)
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/TS 13140 specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO/TS 13141:2010. It provides a basis for conformance tests for dedicated short range communication (DSRC) equipment (onboard equipment and roadside equipment) to enable interoperability between different equipment supplied by different manufacturers. NOTE The OBE and RSE are subject to additional testing in order to ascertain that they fulfil the essential radio requirements as set out in European Directives, a pre-requisite for CE marking and placing on the European market. They are also likely to be subject to additional testing of physical, environmental endurance, quality assurance and control at manufacturing, charge point integration, as part of factory, site and system acceptance testing. The definition of these tests is outside the scope of this part of ISO/TS 13140.
Document History