ISO/IEC 29341-19-10

Information technology – UPnP device architecture – Part 19-10: Solar Protection Blind Device Control Protocol – Two Way Motion Motor Service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 28
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service-type enables the following functions:

• Driving a motor between two fixed end limits.

• Reaching any position written in percentage of the full run (optional).

• Returning the actual blind position written in percentage of the full run (optional).

This service template does not address:

• Any motorization whose run is not bounded.

• Any speed control.

Document History

ISO/IEC 29341-19-10
October 1, 2011
Information technology – UPnP device architecture – Part 19-10: Solar Protection Blind Device Control Protocol – Two Way Motion Motor Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • Driving a motor between two fixed end...

References

Advertisement