DS/EN 301908-22 V5.2.1
IMT cellular networks; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 22: OFDMA TDD WMAN (Mobile WiMAX) FDD Base Stations (BS)
| Organization: | DS |
| Publication Date: | 10 October 2011 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to the following radio equipment type: - Mobile WiMAX FDD Base Stations for IMTOFDMA TDD WMAN This radio equipment type is capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: Base Station WiMAX FDD Operating frequency bands Mobile WiMAX Band ClassIndex Direction of transmission Mobile WiMAX FDD frequency bands 7G Transmit 925 MHz to 960 MHz Receive 880 MHz to 915 MHz 6C Transmit 1 805 MHz to 1 880 MHz Receive 1 710 MHz to 1 785 MHz
Document History