AASHTO M 303

Standard Specification for Lime for Asphalt Mixtures

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 1989
Status: inactive
Page Count: 4
scope:

This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures.

Type I-High calcium-hydrated lime containing maximum magnesium content, calculated as magnesium oxide, of 4 percent by mass. Compliance with chemical composition requirements shall be determined by use of T 219 (Note 1).

Type II-Magnesium or dolomitic lime containing magnesium, calculated as magnesium oxide, greater than 4 but no more than 36 percent by mass. Compliance with chemical composition requirements shall be determined by use of ASTM C 25 (Note 2).

The values stated in SI units are to be regarded as the standard.

Note 1-Magnesium oxide content may be determined by ASTM C 25.

Note 2-Except that Section 2, "Samples for Analysis," is excluded.

Document History

January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures. Type I—High calcium-hydrated lime containing maximum magnesium content, calculated as...
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures. Type I—High calcium-hydrated lime containing maximum magnesium content, calculated as...
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures. Type I—High calcium-hydrated lime containing maximum magnesium content, calculated as...
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures. Type I—High calcium-hydrated lime containing maximum magnesium content, calculated as...
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.
AASHTO M 303
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
This specification covers two types of lime to be used for reducing water susceptibility in asphalt mixtures. Type I—High calcium-hydrated lime containing maximum magnesium content, calculated as...
January 1, 1989
Standard Specification for Lime for Asphalt Mixtures
A description is not available for this item.

References

Advertisement