DSF/ISO/IEC FCD 24730-21

Information technology - Real-time locating systems (RTLS) - Part 21: SO/IEC 24730-2 transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Information coding): 35.040
scope:

ISO/IEC 24730-2 is comprised of a main document and two additional parts and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS transmitters that autonomously generate a direct sequence spread spectrum radio frequency beacon. These devices may be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. ISO/IEC 24730-2 defines these modes, but does not define the means by which they are accomplished. ? This part specifies transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme

Document History

DSF/ISO/IEC FCD 24730-21
Information technology - Real-time locating systems (RTLS) - Part 21: SO/IEC 24730-2 transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme
ISO/IEC 24730-2 is comprised of a main document and two additional parts and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS...
Advertisement