SNV - SN EN 14870-1
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
| Organization: | SNV |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This International Standard specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623.
This International Standard is applicable to induction bends made from seamless and welded pipe of unalloyed or low-alloy steels.
NOTE These are typically C-Mn steels or low-alloy steels that are appropriate for the corresponding level and grade of line pipe in accordance with ISO 3183.
This International Standard specifies the requirements for the manufacture of two product specification levels (PSLs) of induction bend corresponding to product specification levels given for pipe in ISO 3183.
This International Standard is not applicable to the selection of the induction bend product specification level. It is the responsibility of the purchaser to specify the PSL, based upon the intended use and design requirements; see also ISO 3183:2007, Introduction.
This International Standard is not applicable to pipeline bends made by other manufacturing processes.
On-land supply systems used by the gas supply industry excluding gas infrastructure from the input of gas into the on-shore transmission network up to the inlet connection of gas appliances are excluded from the scope of this standard.
Document History