ISO/IEC 19757-5
Information technology - Document Schema Definition Languages (DSDL) - Part 5: Extensible Datatypes
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO/IEC 19757 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML validators and other tools to validate content and make comparisons between values.
Document History
ISO/IEC 19757-5
October 1, 2011
Information technology - Document Schema Definition Languages (DSDL) - Part 5: Extensible Datatypes
This part of ISO/IEC 19757 specifies an XML language that allows users to create and extend datatype libraries for their own purposes. The datatype definitions in these libraries can be used by XML...