SNV - SN EN ISO 13408-2

Aseptic processing of health care products - Part 2: Filtration

active, Most Current
Organization: SNV
Publication Date: 1 September 2011
Status: active
Page Count: 24
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements for set-up, validation and routine operation of a sterilizing filtration process, to be used for aseptic processing of health care products.

This part of ISO 13408 is not applicable to removal of viruses. Sterilizing filtration is not applicable to fluids containing particles as effective ingredient larger than the pore size of a filter (e.g. bacterial whole-cell vaccines).

Document History

SN EN ISO 13408-2
September 1, 2011
Aseptic processing of health care products - Part 2: Filtration
This part of ISO 13408 specifies requirements for sterilizing filtration as part of aseptic processing of health care products. It also offers guidance to filter users concerning general requirements...

References

Advertisement