DS/EN 287-1
Qualification test of welders - Fusion welding - Part 1: Steels
| Organization: | DS |
| Publication Date: | 11 August 2011 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
This European Standard defines the qualification testing of welders for the fusion welding of steels. It provides a set of technical rules for a systematic qualification test of the welder, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner/examining body. When qualifying welders, the emphasis is placed on the welder's ability to manually manipulate the electrode / welding torch / welding blowpipe and thereby producing a weld of acceptable quality. The welding processes referred to in this standard include those fusion-welding processes which are designated as manual or partly mechanized welding. It does not cover fully mechanized and automated welding processes (see EN 1418).
Document History