ISO 11320
Nuclear criticality safety — Emergency preparedness and response
| Organization: | ISO |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
This International Standard provides criteria for emergency preparedness and response to minimize consequences due to a nuclear criticality accident. The criticality safety of operations are evaluated in accordance with ISO 1709.
This International Standard applies to a site with one or more facilities which might contain significant quantities and concentrations of fissile material. The extent to which this International Standard needs to be applied depends on the overall criticality risk presented by the facilities at the site.
This International Standard does not apply to off-site transport and transit storage of packages with fissile material.
This International Standard does not apply to sites with operating nuclear power plants or to facilities with research reactors which are licensed to become critical or near-critical, provided that there are no operations with fissile material external to the reactor for which a credible criticality accident risk exists. This International Standard can be applied to such sites and facilities in specific cases, if supported by site management and by licensing authorities.
Document History