ISO 16172

Continuous hot-dip metallic-coated steel sheet for corrugated steel pipe

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: inactive
Page Count: 13
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard specifies the requirements for steel sheet used in the manufacture of corrugated steel pipe for storm sewers, culverts, drains, and similar uses. It covers sheet which is metallic coated by the continuous hot-dip process and is furnished in coils, flat cut lengths, and corrugated cut lengths.

Several metallic-coated materials are covered which relies on users to determine which product best serves their needs. Four different metallic coatings are included:

- zinc coated;

- zinc-5 % aluminium-mischmetal alloy coated;

- 55 % aluminum-zinc alloy coated;

- Al-Si alloy coated.

Document History

November 1, 2018
Steel sheet, metallic-coated by the continuous hot-dip process for corrugated steel pipe
This document is applicable to the minimum requirements for steel sheet used in the manufacture of corrugated steel pipe, in coils, flat cut lengths and corrugated cut lengths metallic-coated by the...
ISO 16172
November 1, 2011
Continuous hot-dip metallic-coated steel sheet for corrugated steel pipe
This International Standard specifies the requirements for steel sheet used in the manufacture of corrugated steel pipe for storm sewers, culverts, drains, and similar uses. It covers sheet which is...
November 15, 2006
Continuous hot-dip metallic-coated steel sheet for corrugated steel pipe
A description is not available for this item.

References

Advertisement