NPFC - MIL-DTL-51490

Detector Kit, Chemical Agent: M256A2

inactive
Buy Now
Organization: NPFC
Publication Date: 17 October 2011
Status: inactive
scope:

This specification covers one type of detector kit used to determine the presence or absence of contamination from nerve, blister, blood, and lewisite chemical warfare agents. The kit includes six individually packaged M256A2 sampler-detectors, four packages of Low Volatility Hazard (LVH) components, a packaged booklet of M8 paper, a set of instruction cards, and a canteen---size carrier pouch. Each M256A2 sampler---detector is used to sample the air to determine if nerve, blood, or blister agents are present. The LVH components, when used with the kit's sampler-detectors, enable a user to detect nerve or blister agents present in liquid or solid form on suspected contaminated surfaces (see 6.1). In this specification, the terms "sampler-detector", "sampler assembly", and "sampler" are considered synonymous.

Document History

Detector Kit, Chemical Agent: M256A2
A description is not available for this item.
January 10, 2017
Detector Kit, Chemical Agent: M256A2
This specification covers one type of detector kit used to determine the presence or absence of contamination from nerve, blister, blood, and lewisite chemical warfare agents. The kit includes six...
September 6, 2012
Detector Kit, Chemical Agent: M256A2
This specification covers one type of detector kit used to determine the presence or absence of contamination from nerve, blister, blood, and lewisite chemical warfare agents. The kit includes six...
MIL-DTL-51490
October 17, 2011
Detector Kit, Chemical Agent: M256A2
This specification covers one type of detector kit used to determine the presence or absence of contamination from nerve, blister, blood, and lewisite chemical warfare agents. The kit includes six...
September 9, 2010
Detector Kit, Chemical Agent: M256A2
A description is not available for this item.
October 15, 2008
DETECTOR KIT, CHEMICAL AGENT: M256A2
A description is not available for this item.
Detector Kit, Chemical Agent: M256A1
A description is not available for this item.
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
July 29, 2004
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
December 27, 1995
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
December 14, 1989
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
December 10, 1987
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
December 11, 1986
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
November 7, 1986
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
July 18, 1986
DETECTOR KIT, CHEMICAL AGENT: M256A1
The Chemical Agent Detector Kit, M256A1 provides information on the presence or absence of vapor and liquid contamination from nerve, blister, blood, and Lewisite agents.
September 22, 1983
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
March 7, 1983
DETECTOR KIT, CHEMICAL AGENT: M256A1
A description is not available for this item.
Advertisement