ISO 29463-1

High-efficiency filters and filter media for removing particles in air — Part 1: Classification, performance testing and marking

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2011
Status: inactive
Page Count: 24
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This part of ISO 29463 establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of the test procedures, and specifies general requirements for assessing and marking the filters, as well as for documenting the test results. It is intended for use in conjunction with ISO 29463-2, ISO 29463-3, ISO 29463-4 and ISO 29463-5.

Document History

August 21, 2023
High efficiency filters and filter media for removing particles from air — Part 1: Classification, performance, testing and marking
This document establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of the test...
September 1, 2017
High efficiency filters and filter media for removing particles from air - Part 1: Classification, performance, testing and marking
This document establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of the test...
ISO 29463-1
October 15, 2011
High-efficiency filters and filter media for removing particles in air — Part 1: Classification, performance testing and marking
This part of ISO 29463 establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of...

References

Advertisement