GMNA - 9986285

Factory Fill DEXRON Gear Oil 75W - 90

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 2011
Status: inactive
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification describes an axle lubricant intended to replace previous lubricant 9986115, still in use. This axle lubricant, suitable for car and truck axles with open or locking differentials, exhibits improved fuel efficiency, lower axle temperature operation, and improved thermal stability as initial and top-off fill satisfying GMW16433.

Symbols. Not applicable.

Typical Applications. This is the lubricant for axles and power transfer units.

Remarks. Not applicable

Document History

May 1, 2022
Factory Fill DEXRON Gear Oil 75W - 90
This standard is inactive, replaced by GMW16433. Note: The 9986285 part number may still be active but the specification content for part number 9986285 has been moved to GMW16433. Please contact...
May 1, 2016
Factory Fill DEXRON Gear Oil 75W - 90
Material Description. This axle lubricant, suitable for car and truck axles with open or locking differentials, exhibits improved fuel efficiency, lower axle temperature operation, and improved...
9986285
September 1, 2011
Factory Fill DEXRON Gear Oil 75W - 90
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement