SNV - SN EN 15595+A1

Railway applications - Braking - Wheel slide protection

active
Organization: SNV
Publication Date: 1 August 2011
Status: active
Page Count: 70
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the minimum criteria for system acceptance/type approval of a new wheel slide protection system and implementation of accepted WSP to specific vehicle applications and route requirements, as well as requirements for wheel rotation monitoring (WRM).. This includes the design, testing and quality assessment of the WSP system and its components.

This European Standard is applicable to wheel slide protection systems for pneumatic braking systems without taking the type of vehicles and track-gauge into consideration. The general principles of this standard can also apply as a reference for other types of braking systems and other kinds of railway vehicles. The system is designed to control the sliding of wheels of railway vehicles during braking under degraded adhesion conditions to prevent wheel damage and to minimize the extension of the stopping distance under degraded adhesion conditions by optimizing the available adhesion between wheel and rail.

This European Standard does not apply to the following categories of vehicles:

1) tramways;

2) light railways;

3) metros on steel wheels;

4) metros on rubber tyred wheels.

Document History

June 1, 2021
Railway applications - Braking - Wheel slide protection; Corrigendum AC
A description is not available for this item.
SN EN 15595+A1
August 1, 2011
Railway applications - Braking - Wheel slide protection
This European Standard specifies the minimum criteria for system acceptance/type approval of a new wheel slide protection system and implementation of accepted WSP to specific vehicle applications...
June 1, 2009
Railway applications - Braking - Wheel slide protection
A description is not available for this item.

References

Advertisement