NPFC - MIL-PRF-19500/323

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH

inactive
Buy Now
Organization: NPFC
Publication Date: 28 October 2011
Status: inactive
Page Count: 29
scope:

This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for die. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 25, 2022
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500....
November 21, 2017
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
September 25, 2016
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
May 24, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
May 1, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
MIL-PRF-19500/323
October 28, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHC, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKC, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
June 7, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
January 18, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
December 6, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
January 28, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product are provided for each device type as specified in MIL-PRF-19500. Two levels of...
June 22, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3250A, 2N3251A, 2N3250AUB, 2N3251AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
April 15, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A,JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for PNP silicon switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
September 15, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A JANTX, JANTXV, AND JANS
This specification covers the detail requirements for PNP silicon switching transistors. Three levels of product assurance are provided for each device type as specified in MIL-S-19500. See 3.3....
June 20, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A AND 2N3251A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 9, 1987
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A AND 2N3251A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
June 22, 1984
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, 2N3251A JAN, JANTX AND JANTXV
A description is not available for this item.
November 22, 1978
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
May 19, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
October 22, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
April 26, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
February 9, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3250A, TX2N3250A, 2N3251A, AND TX2N3251A
A description is not available for this item.
February 25, 1966
TRANSISTOR TYPES
A description is not available for this item.
March 17, 1965
TRANSISTOR TYPES
A description is not available for this item.

References

Advertisement