GMW14661

Elastomer for Damping Parts Chassis

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

This standard covers the materials and performance of elastomeric materials used for damping parts in chassis applications (e.g., bushings, strut mounts, and stabilizer bearings).

Material Description. Materials covered by this standard are divided into two types:

Type A. Elastomer up to +70 °C.

Type B. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Document History

July 1, 2016
Elastomer for Damping Parts Chassis
Material Description. This standard covers the materials and performance of elastomeric materials used for damping parts in chassis applications (e.g., bushings, strut mounts, and stabilizer...
GMW14661
October 1, 2011
Elastomer for Damping Parts Chassis
This standard covers the materials and performance of elastomeric materials used for damping parts in chassis applications (e.g., bushings, strut mounts, and stabilizer bearings). Material...
July 1, 2006
Elastomer for Damping Parts Chassis
This specification covers the materials and performance of elastomeric materials used for damping parts in chassis applications (e.g.: bushings, strut mounts, stabilizer bearings). Material...

References

Advertisement