NPFC - MIL-C-49142
CONNECTOR, TRIAXIAL, RADIO FREQUENCY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 17 April 1978 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the general requirements and tests for radiofrequency (RF), triaxial, connectors (see 6.1).
Connectors shall be of the following classes and part numbers, as specified (see 3.1).
The class of connectors shall consist of the following:
a. Class 1 - A class 1 connector is a connector which is intended to provide superior RF performance at specified frequencies, and for which all RF characteristics are completely defined.
b. Class 2 - A class 2 connector is intended to provide mechanical connection within an RF circuit providing specified RF performance.
The part number shall consist of the letter "M" followed by the basic specification sheet number, and a sequentially assigned dash number which is used to designate the material of the connector body (shell); i.e: The four-digit dash number (-0001, -0002, etc) designates the material as brass. An insertion of "1" as the first digit of the four-digit number (-1001, -1002, etc) designates phosphor bronze. A "2" is inserted to designate aluminum (-2001, -2002, etc). A "3" shall designate corrosion resistant steel (-3001, -3002, etc), and a "4" shall designate copper beryllium (-4001, -4002, etc). (See 3.1 and 6.2).
intended Use:
Connectors and fittings covered by this specification are intended for use with triaxial cable and can be used for radio frequency application when more shielding is required. It can also be used... View More
Document History