CEN - EN ISO 13503-1
Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This part of ISO 13503 provides consistent methodology for determining the viscosity of completion fluids used in the petroleum and natural gas industries. For certain cases, methods are also provided to determine the rheological properties of a fluid.
Document History
EN ISO 13503-1
November 1, 2011
Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids
This part of ISO 13503 provides consistent methodology for determining the viscosity of completion fluids used in the petroleum and natural gas industries. For certain cases, methods are also...
March 1, 2005
Petroleum and natural gas industries Completion fluids and materials Part 1: Measurement of viscous properties of completion fluids
A description is not available for this item.