CEN - EN 14511-3

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods

inactive
Organization: CEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 52
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

The scope of EN 14511-1:2011 is applicable. 

This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and cooling.

It also specifies the method of testing and reporting for heat recovery capacities, system reduced capacities and the capacity of individual indoor units of multisplit systems, where applicable.

Document History

September 1, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
The scope of EN 14511-1:2022 is applicable. This document specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air,...
March 1, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
The scope of EN 14511‑1 is applicable. This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air,...
July 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
The scope of EN 14511-1 is applicable. This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air,...
EN 14511-3
October 1, 2011
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
The scope of EN 14511-1:2011 is applicable.  This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
November 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.
November 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.

References

Advertisement