DIN EN ISO 16911-1
Stationary source emissions - Manual and automatic determination of velocity and volumetric flow in ducts - Part 1: Manual reference method (ISO/DIS 16911-1:2011); German version prEN ISO 16911-1:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Stationary source emissions): | 13.040.40 |
Document History
June 1, 2013
Stationary source emissions - Manual and automatic determination of velocity and volume flow rate in ducts - Part 1: Manual reference method (ISO 16911-1:2013); German version EN ISO 16911-1:2013
EN ISO 16911-1 legt ein Verfahren zur periodischen Bestimmung der Axialgeschwindigkeit und des Volumenstroms von Gasen in Abgaskanälen und -kaminen fest. Sie gilt für die Anwendung in runden oder...
DIN EN ISO 16911-1
October 1, 2011
Stationary source emissions - Manual and automatic determination of velocity and volumetric flow in ducts - Part 1: Manual reference method (ISO/DIS 16911-1:2011); German version prEN ISO 16911-1:2011
A description is not available for this item.