GMW14746

Elastomeric Membrane - Brake Booster

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

This specification covers the materials and performance of elastomeric membranes for brake boosters.

Material Description. Materials covered by this specification are divided into three types:

Type A. Styrene Butadiene Rubber (SBR), continuous operating temperature limit = 100 °C.

Type B. Ethylene Propylene Diene Terpolymer (EPDM) continuous operating temperature limit = 125 °C.

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. Not applicable.

Document History

January 1, 2017
Elastomeric Membrane - Brake Booster
This specification covers the materials and performance of elastomeric membranes for brake boosters. Material Description. Materials covered by this specification are divided into three (3) Types:...
GMW14746
October 1, 2011
Elastomeric Membrane - Brake Booster
This specification covers the materials and performance of elastomeric membranes for brake boosters. Material Description. Materials covered by this specification are divided into three types: Type...
November 1, 2006
Elastomeric Membrane - Brake Booster
This specification covers the materials and performance of elastomeric membranes for brake boosters.

References

Advertisement