GMW16563

Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers, all are randomly oriented and 25 mm in length. The cured material shall have a density of 1.4 g/cm3 maximum.

Symbols. Not applicable.

Typical Applications. Typical applications include the following: Structural Body Panels. 

Remarks. The material must meet the bondability requirements of GMW15921.

Document History

September 1, 2016
Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite
Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers. All are randomly...
GMW16563
October 1, 2011
Structural Low-Density, Carbon/Glass Hybrid Sheet Molding Composite
Material Description. This specification covers the properties of a polyester low density Sheet Molding Compound (SMC), reinforced with 15% carbon fiber and 30% glass fibers, all are randomly...

References

Advertisement