DS/CEN ISO/TS 27469
Petroleum, petrochemical and natural gas industries - Method of test for fire dampers
| Organization: | DS |
| Publication Date: | 14 October 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
ISO/TS 27469:2010 specifies a method for determining the following: ability of fire dampers installed in ventilation systems to prevent the spread of fire and heat through designated fire divisions; typical ratings are given in ISO 13702:1999, Table C.5. fire damper operational reliability in the petroleum, petrochemical and natural gas industries, particularly offshore installations; ability of fire dampers installed in ventilation systems to withstand blast overpressures that may result from the explosion of a flammable gas. ISO/TS 27469:2010 applies to different start-up operations for different types of furnace and, therefore, tolerances in test conditions at the beginning of the test are not described in detail. The fire test enables only a limited assessment of the actuating mechanism being carried out and additional tests can be necessary to fully evaluate its operational reliability.
Document History