DS/EN 50408

Household and similar electrical appliances – Safety – Particular requirements for cab heaters for vehicles

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 October 2011
Status: active
Page Count: 6
ICS Code (Bodies and body components): 43.040.60
scope:

This standard is intended to be used together with EN 60335-2-30:2003 and supplements or modifies the corresponding clauses of that standard.Replace the second paragraph and NOTE 101 of this clause by:This standard deals with the safety of electric heaters for vehicles, intended for the heating of driver and passenger compartments of motor vehicles, their rated voltage being not more than 250 V for single-phase appliances. Heaters intended especially for the heating of caravans are not covered by this standard.NOTE 101 Void.Delete the first indent of NOTE 102.

Document History

DS/EN 50408
October 18, 2011
Household and similar electrical appliances – Safety – Particular requirements for cab heaters for vehicles
This standard is intended to be used together with EN 60335-2-30:2003 and supplements or modifies the corresponding clauses of that standard.Replace the second paragraph and NOTE 101 of this clause...
October 6, 2008
Household and similar electrical appliances – Safety – Particular requirements for cab heaters for vehicles
This standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
Household and similar electrical appliances - Safety - Particular requirements for cab heaters for vehicles
This standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other...
Household and similar electrical appliances - Safety - Particular requirements for cab heaters for vehicles
Particular requirements for heaters including fans for the heating of cars, etc. portable or intended for mounting, in connection to the mains

References

Advertisement