DIN EN 15420

Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW; German version EN 15420:2010

inactive, Most Current
Organization: DIN
Publication Date: 1 November 2011
Status: inactive
Page Count: 164
ICS Code (Central heating systems): 91.140.10

Document History

DIN EN 15420
November 1, 2011
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW; German version EN 15420:2010
A description is not available for this item.
March 1, 2011
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1 000 kW; German version EN 15420:2010
Diese Norm legt die Anforderungen und die Prüfmethoden fest im Hinblick auf die Konstruktion, die Sicherheit, die Gebrauchstauglichkeit und den wirtschaftlichen Einsatz von Energie sowie die...
April 1, 2010
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW; German version FprEN 15420:2010
A description is not available for this item.
August 1, 2006
Gas-fired central heating boilers - Type C boilers of nominal heat input exceeding 70 kW, but not exceeding 1000 kW; German version prEN 15420:2005
A description is not available for this item.
Advertisement