AFNOR - NF EN ISO 4671/A1
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1 : clarification of position at which outside diameter is measured
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 November 2011 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
NF EN ISO 4671/A1
November 1, 2011
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1 : clarification of position at which outside diameter is measured
A description is not available for this item.
February 1, 2008
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
A description is not available for this item.