IEC/TR 60664-2-1

CORRIGENDUM 1 Insulation coordination for equipment within low-voltage systems – Part 2-1: Application guide – Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2011
Status: active
Page Count: 3
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 60664, which is a technical report, serves as an application guide for technical committees and manufacturers specifying dimensioning requirements for products in accordance with the IEC 60664 series.

The significant items for consideration are as follows:

a) nominal system voltage(s) or rated insulation voltage(s);

b) overvoltage category of the products (OV cat.);

c) any type of overvoltages;

d) frequency of the voltage;

e) characteristics of the solid insulating material;

f) pollution degree and humidity levels.

Document History

IEC/TR 60664-2-1
October 1, 2011
CORRIGENDUM 1 Insulation coordination for equipment within low-voltage systems – Part 2-1: Application guide – Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing
This part of IEC 60664, which is a technical report, serves as an application guide for technical committees and manufacturers specifying dimensioning requirements for products in accordance with the...
January 1, 2011
Insulation coordination for equipment within low-voltage systems – Part 2-1: Application guide – Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing
This part of IEC 60664, which is a technical report, serves as an application guide for technical committees and manufacturers specifying dimensioning requirements for products in accordance with the...
November 1, 1997
Insulation coordination for equipment within low-voltage systems – Part 2-1: Application guide – Dimensioning procedure worksheets and dimensioning examples
This technical report is intended as a guide for technical committees specifying dimensioning requirements for products in accordance with IEC 60664-1. The significant items for consideration are as...

References

Advertisement