DIN SPEC 91286
Electric mobility - Schemes of identifiers for E-Roaming - Contract ID and Electric Vehicle Supply Equipment ID; Text in English
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document defines schemes that allow deriving identifiers for objects in the area of E-Mobility. The schemes can be used at human machine interfaces as well as for pure machine-to-machine communication. The schemes aim to be used within communication as defined by standards such as the currently developed ISO/IEC 15118.
Two schemes are defined: Identifiers derived from the first scheme identify the contract between an E-Mobility Operator and its customer. Identifiers derived from the second scheme identify an EVSE of an EVSE Operator.
Document History