ASTM International - ASTM A213/A213M-11a

Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 15
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2.

1.2 Grades containing the letter, H, in their designation, have requirements different from those of similar grades not containing the letter, H. These different requirements provide higher creep-rupture strength than normally achievable in similar grades without these different requirements.

1.3 The tubing sizes and thicknesses usually furnished to this specification are 1/8 in. [3.2 mm] in inside diameter to 5 in. [127 mm] in outside diameter and 0.015 to 0.500 in. [0.4 to 12.7 mm], inclusive, in minimum wall thickness or, if specified in the order, average wall thickness. Tubing having other diameters may be furnished, provided such tubes comply with all other requirements of this specification.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

TABLE 1 Chemical Composition Limits, %A, for Low Alloy Steel

GradeUNS DesignationComposition, %
CarbonManga-
nese
Phospho-
rus
Sul-
fur
SiliconNickelChromiumMolybdenumVana-
dium
BoronNiobiumNitrogenAluminumTungstenOther Elements
T2K115470.10-0.20 0.30-0.610.025 0.025

B

0.10-0.30...0.50-0.810.44-0.65 .....................
T5K41545 0.150.30-0.600.025 0.0250.50...4.00-6.000.45-0.65.....................
T5bK51545 0.150.30-0.600.025 0.0251.00-2.00...4.00-6.000.45-0.65.....................
T5cK41245 0.120.30-0.600.025 0.0250.50...4.00-6.000.45-0.65..................Ti 4xC-0.70
T9K90941 0.150.30-0.600.025 0.0250.25-1.00...8.00-10.000.90-1.10.....................
T11K11597 0.05-0.15 0.30-0.600.025 0.0250.50-1.00... 1.00-1.500.44-0.65.....................
T12K115620.05-0.150.30-0.61 0.025 0.025

B

0.50... 0.80-1.250.44-0.65 .....................
T17K12047 0.15-0.25 0.30-0.610.025 0.0250.15-0.35... 0.80-1.25...0.15..................
T21K31545 0.05-0.15 0.30-0.600.025 0.0250.50-1.00... 2.65-3.350.80-1.06.....................
T22K21590 0.05-0.15 0.30-0.600.025 0.025 0.50... 1.90-2.600.87-1.13.....................
T23K407120.04-0.100.10-0.600.0300.0100.500.40 1.90-2.600.05-0.300.20-0.300.0010-
0.006
0.02-0.080.0150.0301.45-1.75Ti 0.005-0.060
Ti/N ≥ 3.5

C

T24K307360.05-0.100.30-0.700.0200.0100.15-0.45...2.20-2.600.90-1.100.20-0.300.0015-
0.007
...0.0120.02...Ti 0.06-0.10
T36K210010.10-0.170.80-1.200.0300.0250.25-0.501.00-1.300.300.25-0.500.02...0.015-0.0450.020.050...Cu 0.50-0.80
T91K909010.07-0.140.30-0.60 0.020 0.0100.20-0.500.40 8.0-9.50.85-1.050.18-0.25...0.06-0.100.030-
0.070
0.02...Ti 0.01
Zr 0.01
T92K92460 0.07-0.13 0.30-0.600.020 0.0100.500.40 8.5-9.50.30-0.600.15-0.250.001-
0.006
0.04-0.090.030-
0.070
0.021.5-2.00Ti 0.01
Zr 0.01
T122K912710.07-0.140.700.0200.0100.500.5010.0-11.50.25-0.600.15-0.300.0005-
0.005
0.04-0.100.040-
0.100
0.021.50-2.50Cu 0.30-1.70
Ti 0.01
Zr 0.01
T911K910610.09-0.130.30-0.600.0200.0100.10-0.500.408.5-9.50.90-1.100.18-0.250.0003-
0.006
0.06-0.100.040-
0.090
0.020.90-1.10Ti 0.01
Zr 0.01

A Maximum, unless range or minimum is indicated. Where ellipses (...) appear in this table, there is no requirement, and analysis for the element need not be determined or reported.

B It is permissible to order T2 and T12 with a sulfur content of 0.045 max. See 16.3.

C Alternatively, in lieu of this ratio minimum, the material shall have a minimum hardness of 275 HV in the hardened condition, defined as after austenitizing and cooling to room temperature but prior to tempering. Hardness testing shall be performed at mid-thickness of the product. Hardness test frequency shall be two samples of product per heat treatment lot and the hardness testing results shall be reported on the material test report.

abstract:

This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes. Grades containing the letter H in their designation have requirements different from... View More

Document History

September 1, 2025
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2024
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2023
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
November 1, 2022
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2022
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
November 1, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
May 1, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
April 15, 2021
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
December 1, 2019
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2019
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
September 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2018
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 15, 2017
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
November 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
September 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
April 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2015
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
March 1, 2014
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2....
April 1, 2013
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification2 covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. TABLE...
ASTM A213/A213M-11a
October 1, 2011
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
April 1, 2011
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
October 1, 2010
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes. Grades containing the letter H in their designation have requirements different from...
April 1, 2010
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
October 1, 2009
Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
1.1 This specification covers seamless ferritic and austenitic steel boiler, superheater, and heat-exchanger tubes, designated Grades T5, TP304, etc. These steels are listed in Tables 1 and 2. 1.2...
Advertisement