GMKOREA EDS-T-7635

Test Method for Determining the Adhesion of Sound Deadener Pads

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
scope:

This standard is used to determine the force acting at an angle of 90°, necessary to remove freshly adhered or fused deadener pads from coated test panels.

PURPOSE

This test standard shall be used to determine the adhesion of self adhesive or fused deadener pads to coated steel panels used in automotive body trim.

Document History

GMKOREA EDS-T-7635
October 1, 2011
Test Method for Determining the Adhesion of Sound Deadener Pads
This standard is used to determine the force acting at an angle of 90°, necessary to remove freshly adhered or fused deadener pads from coated test panels. PURPOSE This test standard shall be used...
June 19, 2006
TEST METHOD FOR DETERMINATION ADHESION OF SOUND DEADENER PADS
This standard is used to determine the force acting at an angle of 90°, necessary to remove freshly adhered or fused deadener pads from coated test panels. PURPOSE This test standard shall be used...

References

Advertisement