DIN EN ISO 13229

Thermoplastics piping systems for non-pressure applications - Unplasticized poly(vinyl chloride) (PVC-U) pipes and fittings - Determination of the viscosity number and K-value (ISO 13229:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for the determination of the viscosity number (also known as reduced viscosity) and K-value of an unplasticized poly(vinyl chloride) (PVC) resin derived from a pipe, fitting or compound.

In this International Standard, only the method for isolation (or separation) of the PVC resin is detailed, while the determination of the viscosity number is given in ISO 1628-2.

The presence of other additives or polymers can invalidate this method (see Clause 3).

Document History

DIN EN ISO 13229
November 1, 2011
Thermoplastics piping systems for non-pressure applications - Unplasticized poly(vinyl chloride) (PVC-U) pipes and fittings - Determination of the viscosity number and K-value (ISO 13229:2010)
This International Standard specifies a method for the determination of the viscosity number (also known as reduced viscosity) and K-value of an unplasticized poly(vinyl chloride) (PVC) resin derived...

References

Advertisement